Advantech Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications ITA-5231W

Description
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications H-series, 6th generation Intel® Core™ i7 platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies temp. standard: EN 50155 TX (-40 ~ 70 °C) and IEC 61373 bodymount class B Compliant with EN 50121-3-2 EMC test standard Support 2 mini-PCIe and 4 M.2 sockets for GPS/3G/LTE/Wifi modules and10 sets of SIM holders Support fast swap brackets for up to 18 SMA antennas assembly (18 QMA /12 N-type connector brackets optional) 1 set SMA antenna for GPS Supports easy-swap storage module with lock No RED Certification
Request a Quote Datasheet
Description
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications H-series, 6th generation Intel® Core™ i7 platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies temp. standard: EN 50155 TX (-40 ~ 70 °C) and IEC 61373 bodymount class B Compliant with EN 50121-3-2 EMC test standard Support 2 mini-PCIe and 4 M.2 sockets for GPS/3G/LTE/Wifi modules and10 sets of SIM holders Support fast swap brackets for up to 18 SMA antennas assembly (18 QMA /12 N-type connector brackets optional) 1 set SMA antenna for GPS Supports easy-swap storage module with lock No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications -  - Advantech
Cincinnati, OH, United States
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications H-series, 6th generation Intel® Core™ i7 platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies temp. standard: EN 50155 TX (-40 ~ 70 °C) and IEC 61373 bodymount class B Compliant with EN 50121-3-2 EMC test standard Support 2 mini-PCIe and 4 M.2 sockets for GPS/3G/LTE/Wifi modules and10 sets of SIM holders Support fast swap brackets for up to 18 SMA antennas assembly (18 QMA /12 N-type connector brackets optional) 1 set SMA antenna for GPS Supports easy-swap storage module with lock No RED Certification

Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications

  • H-series, 6th generation Intel® Core™ i7 platform with QM170
  • Fanless computer for railway vehicle applications, fully compliant withEN 50155
  • Satisfies temp. standard: EN 50155 TX (-40 ~ 70 °C) and IEC 61373 bodymount class B
  • Compliant with EN 50121-3-2 EMC test standard
  • Support 2 mini-PCIe and 4 M.2 sockets for GPS/3G/LTE/Wifi modules and10 sets of SIM holders
  • Support fast swap brackets for up to 18 SMA antennas assembly (18 QMA /12 N-type connector brackets optional)
  • 1 set SMA antenna for GPS
  • Supports easy-swap storage module with lock
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Edge AI HPC powered by AMD EPYC & Ryzen processors and NVIDIA Qualified RTX™ PRO 6000 Blackwell Max-Q WS Edition - AIR-420-000A1 - Advantech
Specs
Processor AMD Athlon; Ryzen 9 PRO 7945
Operating Temperature 32 to 122 F (0 to 50 C)
View Details