Autec Power Inc. L3WCD-R Series "The Mystery" LED Driver L3WCD160S380STR

Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.
Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-R Series
Frisco, TX, United States
L3WCD-R Series "The Mystery" LED Driver
L3WCD160S380STR
L3WCD-R Series "The Mystery" LED Driver L3WCD160S380STR
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor). This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD160S380STR
Product Name L3WCD-R Series "The Mystery" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details