Autec Power Inc. L13WCX Series "The Max" LED Driver L13WCD600S2500-24ST

Description
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.
Description
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

Suppliers

Company
Product
Description
Supplier Links
L13WCX Series
Frisco, TX, United States
L13WCX Series "The Max" LED Driver
L13WCD600S2500-24ST
L13WCX Series "The Max" LED Driver L13WCD600S2500-24ST
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L13WCD600S2500-24ST
Product Name L13WCX Series "The Max" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details