Autec Power Inc. L12WCD Series “The Crocodile” LED Driver L12WCD050S105PS

Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet
Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WCD Series “The Crocodile” LED Driver - L12WCD050S105PS - Autec Power Inc.
Frisco, TX, United States
L12WCD Series “The Crocodile” LED Driver
L12WCD050S105PS
L12WCD Series “The Crocodile” LED Driver L12WCD050S105PS
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WCD050S105PS
Product Name L12WCD Series “The Crocodile” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details