The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and P with a power rating of 40, 60, 100, and 150 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L3UV-060S024PS |
| Product Name | L3UV- Series "The Universe" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry, Damp, & Wet Locations |
| Regulatory Compliance | UL Class II, Class P |