Autec Power Inc. L4WCP Series “The Creature” LED Driver L4WCP600S

Description
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
Datasheet
Description
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4WCP Series “The Creature” LED Driver - L4WCP600S - Autec Power Inc.
Frisco, TX, United States
L4WCP Series “The Creature” LED Driver
L4WCP600S
L4WCP Series “The Creature” LED Driver L4WCP600S
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.

“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4WCP600S
Product Name L4WCP Series “The Creature” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data