Autec Power Inc. ELEW Series "The Guardian" LED Driver ELEWC012-P1248ST

Description
The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an Output Range of 250mA-750mA and is available in power ratings of 12W, 18W, and 25W. This UL Recognized unit is suitable for indoor use, has an Emergency Power Duration of >90min, and has a Ni-Cad battery with a 7-10 year lie expectancy.
Description
The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an Output Range of 250mA-750mA and is available in power ratings of 12W, 18W, and 25W. This UL Recognized unit is suitable for indoor use, has an Emergency Power Duration of >90min, and has a Ni-Cad battery with a 7-10 year lie expectancy.

Suppliers

Company
Product
Description
Supplier Links
ELEW Series
Frisco, TX, United States
ELEW Series "The Guardian" LED Driver
ELEWC012-P1248ST
ELEW Series "The Guardian" LED Driver ELEWC012-P1248ST
The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an Output Range of 250mA-750mA and is available in power ratings of 12W, 18W, and 25W. This UL Recognized unit is suitable for indoor use, has an Emergency Power Duration of >90min, and has a Ni-Cad battery with a 7-10 year lie expectancy.

The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an Output Range of 250mA-750mA and is available in power ratings of 12W, 18W, and 25W. This UL Recognized unit is suitable for indoor use, has an Emergency Power Duration of >90min, and has a Ni-Cad battery with a 7-10 year lie expectancy.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number ELEWC012-P1248ST
Product Name ELEW Series "The Guardian" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-6048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details