Autec Power Inc. L4WVP Series “The Monster” LED Driver L4WVP150S

Description
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.
Datasheet
Description
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4WVP Series “The Monster” LED Driver - L4WVP150S - Autec Power Inc.
Frisco, TX, United States
L4WVP Series “The Monster” LED Driver
L4WVP150S
L4WVP Series “The Monster” LED Driver L4WVP150S
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.

“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4WVP150S
Product Name L4WVP Series “The Monster” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details