The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but can be customized to suit your application. With UL, cUL, and CE certification, the Venus is suitable for consumer electronics, office equipment, industrial equipment. Also, the Venus is made in Vietnam which provides for significant tariff relief.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT320Y-240-V-MX |
| Product Name | DTXXXY Series "The Venus" Industrial Desktop Adapter |
| Type | AC / DC Adapter |
| Applications | Consumer Electronics & Office Equipment Industrial Equipment |
| Regulatory Compliance | UL, cUL, CE |