“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L4WCP060S |
| Product Name | L4WCP Series “The Creature” LED Driver |
| Type | Lighting Inverter |