Autec Power Inc. ELED Series "The Defender" LED Driver ELEDBAT10WS096V

Description
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.
Description
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

Suppliers

Company
Product
Description
Supplier Links
ELED Series
Frisco, TX, United States
ELED Series "The Defender" LED Driver
ELEDBAT10WS096V
ELED Series "The Defender" LED Driver ELEDBAT10WS096V
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number ELEDBAT10WS096V
Product Name ELED Series "The Defender" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details