The DT-M036-050 is a medical-grade desktop adapter from Autec Power Inc., designed to provide a single output of 5V at 5A, delivering a total power of 25W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter complies with ANSI/AAMI/IEC/EN ES60601-1 standards and is certified as a Limited Power Source (LPS) per IEC60601-1, ensuring safety for medical applications. This model includes multiple protection features such as short circuit protection (SCP), over voltage protection (OVP), over current protection (OCP), and over temperature protection (OTP). It has an efficiency rating of Level VI, making it energy efficient. The adapter is compact, with dimensions of 100mm x 50mm x 33mm and weighs 210g. It is suitable for use in medical equipment and operates effectively within a temperature range of 0 to +40°C. The product also comes with a 2-year warranty.
‘The Doctor’ falls under the category of Desktop Medical Power Supplies (DT-M series), featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI. ‘The Doctor’ meets 2xMOPP qualifications and features four inlet options: C6, C8, C14, and C18. With power ratings options of 036W, 065W, 090W, 120W, 160W, 200W, 250W, and 300W, ‘The Doctor’ has you covered for many of your medical equipment needs.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT-M036-050 |
| Product Name | DT-M Series "The Doctor" Medical Desktop Adapter |
| Type | AC / DC Adapter |