Autec Power Inc. DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT300A-240

Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet
Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXA Series
Frisco, TX, United States
DTXXXA Series "The Asteroid" Industrial Desktop Adapter
DT300A-240
DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT300A-240
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT300A-240
Product Name DTXXXA Series "The Asteroid" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details