The L4WCP150S LED Driver from Autec Power Inc. is a high-power constant current driver with a power rating of 150W. It operates within an input voltage range of 90-305Vac and supports output currents from 63mA to 2600mA, making it suitable for various LED lighting applications, including street lights and high bay fixtures. The driver features digital programming capabilities via an external module and software, allowing for flexible configuration. With an efficiency of up to 94.5%, the L4WCP150S is designed for optimal performance. It includes multiple dimming options such as 0(0.05)-10V, PWM, and DMX, enhancing its versatility in different lighting setups. The unit is equipped with comprehensive protection features, including lightning, over-voltage, short-circuit, over-temperature, and open circuit protection, ensuring reliable operation in demanding environments. The driver is rated IP67, indicating its suitability for both indoor and outdoor use, and it can operate in extreme temperatures ranging from -40 to +80°C. Additionally, it has a long lifespan of over 100,000 hours at full load and a maximum case temperature of 90°C. The L4WCP150S is UL/cUL certified, providing assurance of its safety and compliance with industry standards.
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L4WCP150S |
| Product Name | L4WCP Series “The Creature” LED Driver |
| Type | Lighting Inverter |