Autec Power Inc. DTXXXY Series "The Venus" Industrial Desktop Adapter DT300Y-150-V-MX

Description
The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but can be customized to suit your application. With UL, cUL, and CE certification, the Venus is suitable for consumer electronics, office equipment, industrial equipment. Also, the Venus is made in Vietnam which provides for significant tariff relief.
Datasheet
Description
The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but can be customized to suit your application. With UL, cUL, and CE certification, the Venus is suitable for consumer electronics, office equipment, industrial equipment. Also, the Venus is made in Vietnam which provides for significant tariff relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXY Series
Frisco, TX, United States
DTXXXY Series "The Venus" Industrial Desktop Adapter
DT300Y-150-V-MX
DTXXXY Series "The Venus" Industrial Desktop Adapter DT300Y-150-V-MX
The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but can be customized to suit your application. With UL, cUL, and CE certification, the Venus is suitable for consumer electronics, office equipment, industrial equipment. Also, the Venus is made in Vietnam which provides for significant tariff relief.

The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but can be customized to suit your application. With UL, cUL, and CE certification, the Venus is suitable for consumer electronics, office equipment, industrial equipment. Also, the Venus is made in Vietnam which provides for significant tariff relief.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT300Y-150-V-MX
Product Name DTXXXY Series "The Venus" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details