With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim-
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L2WCP060S059ST |
| Product Name | L2WCP Series "The Striker" LED Driver |
| Type | Lighting Inverter |
| Technology | Linear Power Supply |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class 2, Type HL |