Autec Power Inc. L13WCX Series "The Max" LED Driver L13WCD600S1670-36ST

Description
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.
Description
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

Suppliers

Company
Product
Description
Supplier Links
L13WCX Series
Frisco, TX, United States
L13WCX Series "The Max" LED Driver
L13WCD600S1670-36ST
L13WCX Series "The Max" LED Driver L13WCD600S1670-36ST
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000ma with two power ratings of 600 or 1200 watts. Features include both communication control and a smart control display port and dimming controls with 0-10v and a timer.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L13WCD600S1670-36ST
Product Name L13WCX Series "The Max" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details