Autec Power Inc. L12WC- Series “The Alligator” LED Driver L12WC-055S140PS

Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet
Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WC- Series “The Alligator” LED Driver - L12WC-055S140PS - Autec Power Inc.
Frisco, TX, United States
L12WC- Series “The Alligator” LED Driver
L12WC-055S140PS
L12WC- Series “The Alligator” LED Driver L12WC-055S140PS
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WC-055S140PS
Product Name L12WC- Series “The Alligator” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details