Autec Power Inc. L3HCD Series "The Carnage” LED Driver L3HCD150S470STR

Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3HCD Series
Frisco, TX, United States
L3HCD Series "The Carnage” LED Driver
L3HCD150S470STR
L3HCD Series "The Carnage” LED Driver L3HCD150S470STR
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3HCD150S470STR
Product Name L3HCD Series "The Carnage” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details