Autec Power Inc. L3HCD Series "The Carnage” LED Driver L3HCD100S300STR

Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3HCD Series
Frisco, TX, United States
L3HCD Series "The Carnage” LED Driver
L3HCD100S300STR
L3HCD Series "The Carnage” LED Driver L3HCD100S300STR
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3HCD100S300STR
Product Name L3HCD Series "The Carnage” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1217213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details