Autec Power Inc. L3WCD-E Series "The Elegant" LED Driver L3WCD075S230ST-E

Description
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.
Description
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-E Series
Frisco, TX, United States
L3WCD-E Series "The Elegant" LED Driver
L3WCD075S230ST-E
L3WCD-E Series "The Elegant" LED Driver L3WCD075S230ST-E
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD075S230ST-E
Product Name L3WCD-E Series "The Elegant" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details