Autec Power Inc. DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT160A-240-HA

Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.
Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Suppliers

Company
Product
Description
Supplier Links
DTXXXA-HA Series
Frisco, TX, United States
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
DT160A-240-HA
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT160A-240-HA
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT160A-240-HA
Product Name DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details