The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L3WCD100S230ST-HL |
| Product Name | L3WCD-E Series "The Elegant" LED Driver |
| Type | Lighting Inverter |