Autec Power Inc. L12WC- Series “The Alligator” LED Driver L12WC-055S110PS

Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet
Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WC- Series “The Alligator” LED Driver - L12WC-055S110PS - Autec Power Inc.
Frisco, TX, United States
L12WC- Series “The Alligator” LED Driver
L12WC-055S110PS
L12WC- Series “The Alligator” LED Driver L12WC-055S110PS
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WC-055S110PS
Product Name L12WC- Series “The Alligator” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details