Autec Power Inc. HPGA Series "The Influence" Specialty High Power AutecFlex HPGA1000-1541

Description
“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an Output Current of 18A-130A, and is available in Power Ratings of 1000W, 1600W, and 6600W. The Influence features include digital control, forced air cooling, high efficiency, parallel operation function, and RS485 for Output Control Range of 42-58Vdc.
Datasheet
Description
“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an Output Current of 18A-130A, and is available in Power Ratings of 1000W, 1600W, and 6600W. The Influence features include digital control, forced air cooling, high efficiency, parallel operation function, and RS485 for Output Control Range of 42-58Vdc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPGA Series
Frisco, TX, United States
HPGA Series "The Influence" Specialty High Power AutecFlex
HPGA1000-1541
HPGA Series "The Influence" Specialty High Power AutecFlex HPGA1000-1541
“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an Output Current of 18A-130A, and is available in Power Ratings of 1000W, 1600W, and 6600W. The Influence features include digital control, forced air cooling, high efficiency, parallel operation function, and RS485 for Output Control Range of 42-58Vdc.

“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an Output Current of 18A-130A, and is available in Power Ratings of 1000W, 1600W, and 6600W. The Influence features include digital control, forced air cooling, high efficiency, parallel operation function, and RS485 for Output Control Range of 42-58Vdc.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number HPGA1000-1541
Product Name HPGA Series "The Influence" Specialty High Power AutecFlex
Type AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details