Autec Power Inc. L12WCD Series “The Crocodile” LED Driver L12WCD030S080PS

Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet
Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WCD Series “The Crocodile” LED Driver - L12WCD030S080PS - Autec Power Inc.
Frisco, TX, United States
L12WCD Series “The Crocodile” LED Driver
L12WCD030S080PS
L12WCD Series “The Crocodile” LED Driver L12WCD030S080PS
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WCD030S080PS
Product Name L12WCD Series “The Crocodile” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227106 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details