Autec Power Inc. L4WCP Series “The Creature” LED Driver L4WCP320S

Description
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
Datasheet
Description
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4WCP Series “The Creature” LED Driver - L4WCP320S - Autec Power Inc.
Frisco, TX, United States
L4WCP Series “The Creature” LED Driver
L4WCP320S
L4WCP Series “The Creature” LED Driver L4WCP320S
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.

“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or 090Vac-305Vac, an output range of 200mA-20000mA, and power ratings options of 060W, 120W, 150W, 200W, 320W, 500W, 600W, 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital programming with external module and software and dimming of 0–10V/PWM/external resistor/clock/DMX.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4WCP320S
Product Name L4WCP Series “The Creature” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details