Autec Power Inc. L13 High Power Series "The Clover" LED Driver L13WCD600S1111ST

Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet
Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L13 High Power Series
Frisco, TX, United States
L13 High Power Series "The Clover" LED Driver
L13WCD600S1111ST
L13 High Power Series "The Clover" LED Driver L13WCD600S1111ST
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communication Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L13WCD600S1111ST
Product Name L13 High Power Series "The Clover" LED Driver
Type Lighting Inverter
Applications Dry & Damp Locations
Regulatory Compliance UL Listed
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details