Autec Power Inc. DT-G Series "The Galileo" Industrial Industrial Desktop Adapter Adapter DT384G-240

Description
The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet options include C14. Being UL, cUL, and CE certified, the Galileo is suitable for Industrial equipment.
Datasheet
Description
The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet options include C14. Being UL, cUL, and CE certified, the Galileo is suitable for Industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DT-G Series
Frisco, TX, United States
DT-G Series "The Galileo" Industrial Industrial Desktop Adapter Adapter
DT384G-240
DT-G Series "The Galileo" Industrial Industrial Desktop Adapter Adapter DT384G-240
The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet options include C14. Being UL, cUL, and CE certified, the Galileo is suitable for Industrial equipment.

The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet options include C14. Being UL, cUL, and CE certified, the Galileo is suitable for Industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT384G-240
Product Name DT-G Series "The Galileo" Industrial Industrial Desktop Adapter Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details