Autec Power Inc. L4HCP Series "The Beast" LED Driver L4HCP120S

Description
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.
Datasheet
Description
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4HCP Series
Frisco, TX, United States
L4HCP Series "The Beast" LED Driver
L4HCP120S
L4HCP Series "The Beast" LED Driver L4HCP120S
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.

“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/external resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4HCP120S
Product Name L4HCP Series "The Beast" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details