Autec Power Inc. L13 High Power Series "The Clover" LED Driver L13WV-600S024ST

Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet
Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L13 High Power Series
Frisco, TX, United States
L13 High Power Series "The Clover" LED Driver
L13WV-600S024ST
L13 High Power Series "The Clover" LED Driver L13WV-600S024ST
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communication Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L13WV-600S024ST
Product Name L13 High Power Series "The Clover" LED Driver
Type Lighting Inverter
Applications Dry & Damp Locations
Regulatory Compliance UL Listed
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details