Autec Power Inc. L3WCD Series "The Beauty" LED Driver L3WCD050S070ST

Description
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3WCD Series
Frisco, TX, United States
L3WCD Series "The Beauty" LED Driver
L3WCD050S070ST
L3WCD Series "The Beauty" LED Driver L3WCD050S070ST
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD050S070ST
Product Name L3WCD Series "The Beauty" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details