Autec Power Inc. L3HCD Series "The Carnage” LED Driver L3HCD240S570ST

Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3HCD Series
Frisco, TX, United States
L3HCD Series "The Carnage” LED Driver
L3HCD240S570ST
L3HCD Series "The Carnage” LED Driver L3HCD240S570ST
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity with timing, PMW and 0-10 volts. IP65 and UL listed with a power rating of 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3HCD240S570ST
Product Name L3HCD Series "The Carnage” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details