The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ELED010S12V50ST |
| Product Name | ELED Series "The Defender" LED Driver |
| Type | Lighting Inverter |