Autec Power Inc. ELED Series "The Defender" LED Driver ELEDBAT20WS096V

Description
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.
Description
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

Suppliers

Company
Product
Description
Supplier Links
ELED Series
Frisco, TX, United States
ELED Series "The Defender" LED Driver
ELEDBAT20WS096V
ELED Series "The Defender" LED Driver ELEDBAT20WS096V
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery backup of LiFePO4 and a power duration of 90–240 minutes/li. It also offered Multi-level power output and a test switch. With an output range of 160mA-750mA and power rating of 5, 10, 15 and 20 watts. Fully UL Recognized, this high-quality product from Autec Power Systems can be relied upon in the event of total power failure to ensure critical systems stay online. This is the ideal solution in an emergency situation.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number ELEDBAT20WS096V
Product Name ELED Series "The Defender" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details