The L2WCP680S1619ST is a 680W LED driver designed for both indoor and outdoor applications, particularly suitable for horticultural grow systems. It operates within an input voltage range of 120-277Vac and features a hybrid output that supports both constant current and constant voltage modes. The output current can be programmed between 700mA and 16190mA using a Near Field Communication controller, providing flexibility for various lighting requirements. This driver boasts an efficiency of up to 95% and includes multiple dimming options such as 0-10V, PWM, and timer functions. It is equipped with essential protection features including lightning protection, overvoltage protection (OVP), short circuit protection (SCP), over temperature protection (OTP), and over current protection. The device is rated IP67, ensuring it is dust-tight and can withstand immersion in water, making it suitable for harsh environments. The operating temperature range is extensive, from -40°C to 90°C, with a lifetime expectancy of 234,000 hours at 80% load and 25°C ambient temperature. The driver is UL/cUL certified, ensuring compliance with safety standards. With a compact design and a weight of 2.4kg, the L2WCP680S1619ST is a robust option for engineers seeking a reliable LED driver for demanding applications.
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim-
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L2WCP680S1619ST |
| Product Name | L2WCP Series "The Striker" LED Driver |
| Type | Lighting Inverter |
| Technology | Linear Power Supply |
| Applications | Indoor & Outdoor |