Autec Power Inc. L4WCD Series "The Chameleon” LED Driver L4WCD080S

Description
The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA, the Chameleon is UL Recognized, Class 2. The unit is available in power ratings of 30W, 40W, 50W, 75W, 80W, 96W, and 100W. Optional features include IP20 & IP67 ratings, Dimming options (0-10V/PWM/external resistor). The Chameleon is suitable for indoor and outdoor applications.
Datasheet
Description
The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA, the Chameleon is UL Recognized, Class 2. The unit is available in power ratings of 30W, 40W, 50W, 75W, 80W, 96W, and 100W. Optional features include IP20 & IP67 ratings, Dimming options (0-10V/PWM/external resistor). The Chameleon is suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4WCD Series
Frisco, TX, United States
L4WCD Series "The Chameleon” LED Driver
L4WCD080S
L4WCD Series "The Chameleon” LED Driver L4WCD080S
The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA, the Chameleon is UL Recognized, Class 2. The unit is available in power ratings of 30W, 40W, 50W, 75W, 80W, 96W, and 100W. Optional features include IP20 & IP67 ratings, Dimming options (0-10V/PWM/external resistor). The Chameleon is suitable for indoor and outdoor applications.

The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA, the Chameleon is UL Recognized, Class 2. The unit is available in power ratings of 30W, 40W, 50W, 75W, 80W, 96W, and 100W. Optional features include IP20 & IP67 ratings, Dimming options (0-10V/PWM/external resistor). The Chameleon is suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4WCD080S
Product Name L4WCD Series "The Chameleon” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details