Autec Power Inc. L2WCP Series "The Striker" LED Driver L2WCP680S444ST

Description
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim- to-off option, the Striker is a reliable, high-efficiency LED Driver that is up to the task.
Datasheet
Description
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim- to-off option, the Striker is a reliable, high-efficiency LED Driver that is up to the task.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2WCP Series
Frisco, TX, United States
L2WCP Series "The Striker" LED Driver
L2WCP680S444ST
L2WCP Series "The Striker" LED Driver L2WCP680S444ST
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim- to-off option, the Striker is a reliable, high-efficiency LED Driver that is up to the task.

With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose between metal, plastic, aluminum, linear, or J-box case designs. With options varying between 90–305Vac and 100–277Vac, the Striker is a hybrid Constant Current/Constant Voltage (Hybrid CC/CV) unit. The unit comes in various power ratings of 012W, 026W, 040W, 060W, 075W, 096W, 100W, 120W, 160W, 200W, 250W and 300W. The output of the Striker can range between 100mA-10400mA, depending on the model selected. The unit is a UL Listed, Class 2, Type HL, IP rated driver, making it rated for both indoor and outdoor use. Certain models come equipped with Near Field Communication technology, allowing the user to conveniently program the desired settings. With DALI/BLE/Zigbee protocols and dimming of 0–10V/PWM/Timer/Dim-to-off option, the Striker is a reliable, high-efficiency LED Driver that is up to the task.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2WCP680S444ST
Product Name L2WCP Series "The Striker" LED Driver
Type Lighting Inverter
Technology Linear Power Supply
Applications Indoor & Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details