Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP680S1000ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP680S1000ST
L2HCP Series "The Revolution" LED Driver L2HCP680S1000ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP680S1000ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data