Autec Power Inc. L3UV- Series "The Universe" LED Driver L3UV-040S024PS

Description
The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and P with a power rating of 40, 60, 100, and 150 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and P with a power rating of 40, 60, 100, and 150 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3UV- Series
Frisco, TX, United States
L3UV- Series "The Universe" LED Driver
L3UV-040S024PS
L3UV- Series "The Universe" LED Driver L3UV-040S024PS
The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and P with a power rating of 40, 60, 100, and 150 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and P with a power rating of 40, 60, 100, and 150 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3UV-040S024PS
Product Name L3UV- Series "The Universe" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Class II, Class P
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1226587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details