“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor)
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L3WCD060S145STR |
| Product Name | L3WCD-R Series "The Mystery" LED Driver |
| Type | Lighting Inverter |