Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP250S521ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Datasheet Summary
Powered by GS/AI

The L2HCP250S521ST is a 250W LED driver designed for both indoor and outdoor applications, operating within an input voltage range of 277-480Vac. It features a hybrid design that supports both constant current and constant voltage outputs, with an adjustable output current ranging from 430mA to 10,420mA. The driver boasts an efficiency rating of up to 94% and includes multiple dimming options such as 0-10V, PWM, and timer dimming, along with a dim-to-off capability. This model is equipped with Near Field Communication (NFC) technology for programming without requiring power to the driver. It also provides a 12V auxiliary power output at 400mA. The L2HCP250S521ST is built to withstand harsh conditions, featuring an IP67 rating and operating temperatures from -35°C to +60°C. Safety features include over voltage, short circuit, and over temperature protections, along with surge protection ratings of 6kV differential and 10kV common mode. The product is UL Class ,ÄúP,Äù and UL Class 2 compliant, ensuring it meets industry safety standards.

Datasheet Summary
Powered by GS/AI

The L2HCP250S521ST is a 250W LED driver designed for both indoor and outdoor applications, operating within an input voltage range of 277-480Vac. It features a hybrid design that supports both constant current and constant voltage outputs, with an adjustable output current ranging from 430mA to 10,420mA. The driver boasts an efficiency rating of up to 94% and includes multiple dimming options such as 0-10V, PWM, and timer dimming, along with a dim-to-off capability. This model is equipped with Near Field Communication (NFC) technology for programming without requiring power to the driver. It also provides a 12V auxiliary power output at 400mA. The L2HCP250S521ST is built to withstand harsh conditions, featuring an IP67 rating and operating temperatures from -35°C to +60°C. Safety features include over voltage, short circuit, and over temperature protections, along with surge protection ratings of 6kV differential and 10kV common mode. The product is UL Class ,ÄúP,Äù and UL Class 2 compliant, ensuring it meets industry safety standards.

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP250S521ST
L2HCP Series "The Revolution" LED Driver L2HCP250S521ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP250S521ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance Class P, UL Class 2, Type HL
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details