Autec Power Inc. DTXXXAG Series "The Galaxy" Industrial Desktop Adapter DT200AG-180

Description
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet
Description
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXAG Series
Frisco, TX, United States
DTXXXAG Series "The Galaxy" Industrial Desktop Adapter
DT200AG-180
DTXXXAG Series "The Galaxy" Industrial Desktop Adapter DT200AG-180
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.

The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT200AG-180
Product Name DTXXXAG Series "The Galaxy" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GHP12006D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 802-OEM-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details