Autec Power Inc. L2WCH Series “The Lil’ Dipper” LED Driver L2WCH030S060PS

Description
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.
Description
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
L2WCH Series “The Lil’ Dipper” LED Driver - L2WCH030S060PS - Autec Power Inc.
Frisco, TX, United States
L2WCH Series “The Lil’ Dipper” LED Driver
L2WCH030S060PS
L2WCH Series “The Lil’ Dipper” LED Driver L2WCH030S060PS
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2WCH030S060PS
Product Name L2WCH Series “The Lil’ Dipper” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - S2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details