Autec Power Inc. L3WV- Series “The Valkyrie” LED Driver L3WV-060S024ST

Description
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.
Datasheet
Description
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3WV- Series “The Valkyrie” LED Driver - L3WV-060S024ST - Autec Power Inc.
Frisco, TX, United States
L3WV- Series “The Valkyrie” LED Driver
L3WV-060S024ST
L3WV- Series “The Valkyrie” LED Driver L3WV-060S024ST
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.

When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WV-060S024ST
Product Name L3WV- Series “The Valkyrie” LED Driver
Type Lighting Inverter
Applications LED Strips & LED Signs Billboards & Landscaping Lights
Regulatory Compliance UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details