Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP500S446ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP500S446ST
L2HCP Series "The Revolution" LED Driver L2HCP500S446ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP500S446ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details