Autec Power Inc. L12WCD Series “The Crocodile” LED Driver L12WCD050S095PS

Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet
Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WCD Series “The Crocodile” LED Driver - L12WCD050S095PS - Autec Power Inc.
Frisco, TX, United States
L12WCD Series “The Crocodile” LED Driver
L12WCD050S095PS
L12WCD Series “The Crocodile” LED Driver L12WCD050S095PS
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WCD050S095PS
Product Name L12WCD Series “The Crocodile” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details