Autec Power Inc. L12WCD Series “The Crocodile” LED Driver L12WCD030S075PS

Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet
Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WCD Series “The Crocodile” LED Driver - L12WCD030S075PS - Autec Power Inc.
Frisco, TX, United States
L12WCD Series “The Crocodile” LED Driver
L12WCD030S075PS
L12WCD Series “The Crocodile” LED Driver L12WCD030S075PS
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WCD030S075PS
Product Name L12WCD Series “The Crocodile” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details