Autec Power Inc. L3WCD-E Series "The Elegant" LED Driver L3WCD240S750ST-E

Description
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.
Description
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-E Series
Frisco, TX, United States
L3WCD-E Series "The Elegant" LED Driver
L3WCD240S750ST-E
L3WCD-E Series "The Elegant" LED Driver L3WCD240S750ST-E
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts. This Led driver features the ability to control the output through a pot switch. IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD240S750ST-E
Product Name L3WCD-E Series "The Elegant" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details