Autec Power Inc. L3WCD-R Series "The Mystery" LED Driver L3WCD120S215STR

Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.
Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-R Series
Frisco, TX, United States
L3WCD-R Series "The Mystery" LED Driver
L3WCD120S215STR
L3WCD-R Series "The Mystery" LED Driver L3WCD120S215STR
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor). This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD120S215STR
Product Name L3WCD-R Series "The Mystery" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details